Micron Technology, Inc. Memory IC and Storage Component MT47H128M8SH-25E:M

Description
IC DRAM 1GBIT PARALLEL 60FBGA Product overview: MT47H128M8SH-25E:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H128M8SH-25E :M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 1GBIT PARALLEL 60FBGA Product overview: MT47H128M8SH-25E:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H128M8SH-25E :M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT47H128M8SH-25E:M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT47H128M8SH-25E:M
Memory IC and Storage Component 774-MT47H128M8SH-25E:M
IC DRAM 1GBIT PARALLEL 60FBGA Product overview: MT47H128M8SH-25E:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H128M8SH-25E :M can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 60FBGA Product overview: MT47H128M8SH-25E:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H128M8SH-25E:M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT47H128M8SH-25E:M -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H128M8SH-25E:M
Memory - SDRAM - MT47H128M8SH-25E:M
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gb (128M x 8) Access Time: 400ps Family Name: MT47H128M8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 60-FBGA (8x10) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 400MHz Alternative Parts (Cross-Reference): NT5TU128M8GE-AC; NT5TU128M8GE-ACI; HXB18T1G800AFL-25E; Introduction Date: March 21, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting: SMD (SMT)
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 400ps
Family Name: MT47H128M8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 60-FBGA (8x10)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 400MHz
Alternative Parts (Cross-Reference): NT5TU128M8GE-AC; NT5TU128M8GE-ACI; HXB18T1G800AFL-25E;
Introduction Date: March 21, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - MT47H128M8SH-25E:M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 60-FBGA (8x10)

SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 60-FBGA (8x10)

Buy Now Datasheet
Memory >> DDR SDRAM - MT47H128M8SH-25E:M - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> DDR SDRAM
MT47H128M8SH-25E:M
Memory >> DDR SDRAM MT47H128M8SH-25E:M
FBGA-60 DDR SDRAM ROHS

FBGA-60 DDR SDRAM ROHS

Supplier's Site Datasheet
Dram, 128M X 8Bit, 0 To 85Deg C Rohs Compliant Micron - 25AK3652 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 8Bit, 0 To 85Deg C Rohs Compliant Micron
25AK3652
Dram, 128M X 8Bit, 0 To 85Deg C Rohs Compliant Micron 25AK3652
DRAM, 128M X 8BIT, 0 TO 85DEG C ROHS COMPLIANT: YES

DRAM, 128M X 8BIT, 0 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Dram, 128M X 8Bit, 0 To 85Deg C; Dram Type Micron - 80AH8123 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 8Bit, 0 To 85Deg C; Dram Type Micron
80AH8123
Dram, 128M X 8Bit, 0 To 85Deg C; Dram Type Micron 80AH8123
DRAM, 128M X 8BIT, 0 TO 85DEG C; DRAM Type:DDR2; DRAM Density:1Gbit; DRAM Memory Configuration:128M x 8bit; Clock Frequency:400MHz; Memory Case Style:TFBGA; No. of Pins:60Pins; Supply Voltage Nom:1.8V; Access Time:2.5ns RoHS Compliant: Yes

DRAM, 128M X 8BIT, 0 TO 85DEG C; DRAM Type:DDR2; DRAM Density:1Gbit; DRAM Memory Configuration:128M x 8bit; Clock Frequency:400MHz; Memory Case Style:TFBGA; No. of Pins:60Pins; Supply Voltage Nom:1.8V; Access Time:2.5ns RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 1GBIT PARALLEL 60FBGA

IC DRAM 1GBIT PARALLEL 60FBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H128M8SH-25E:M
Integrated Circuits (ICs) - Memory - Memory MT47H128M8SH-25E:M
IC DRAM 1GBIT PARALLEL 60FBGA

IC DRAM 1GBIT PARALLEL 60FBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 60FBGA

IC DRAM 1GBIT PARALLEL 60FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT47H128M8SH-25E:M MT47H128M8SH-25E:M MT47H128M8SH-25E:M 25AK3652 80AH8123 MT47H128M8SH-25E:M MT47H128M8SH-25E:M MT47H128M8SH-25E:M
Product Name Memory IC and Storage Component Memory - SDRAM - MT47H128M8SH-25E:M Memory Memory >> DDR SDRAM Dram, 128M X 8Bit, 0 To 85Deg C Rohs Compliant Micron Dram, 128M X 8Bit, 0 To 85Deg C; Dram Type Micron Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - DDR2; DRAM Chip
Access Time 0.4000 ns 0.4000 ns 0.4000 ns 2.5 ns 0.4000 ns 0.4000 ns
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Density 1000000 kbits 1000000 kbits 1000000 kbits 1000000 kbits 1000000 kbits 1000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers