Micron Technology, Inc. Memory MT46V32M8TG-75 L:G

Description
SDRAM - DDR Memory IC 256Mb (32M x 8) Parallel 133MHz 750ps 66-TSOP
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 256Mb (32M x 8) Parallel 133MHz 750ps 66-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT46V32M8TG-75L:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 256Mb (32M x 8) Parallel 133MHz 750ps 66-TSOP

SDRAM - DDR Memory IC 256Mb (32M x 8) Parallel 133MHz 750ps 66-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V32M8TG-75 L:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V32M8TG-75 L:G
Integrated Circuits (ICs) - Memory - Memory MT46V32M8TG-75 L:G
IC DRAM 256MBIT PARALLEL 66TSOP

IC DRAM 256MBIT PARALLEL 66TSOP

Supplier's Site
IC DRAM 256MBIT PARALLEL 66TSOP

IC DRAM 256MBIT PARALLEL 66TSOP

Supplier's Site Datasheet
Memory - MT46V32M8TG-75 L:G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 256Mbit Parallel 133 MHz 750 ps 66-TSOP

SDRAM - DDR Memory IC 256Mbit Parallel 133 MHz 750 ps 66-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46V32M8TG-75L:G-ND MT46V32M8TG-75 L:G MT46V32M8TG-75 L:G MT46V32M8TG-75 L:G
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
 - S80KS5122GABHM023 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category DRAM Chip
Package Type BGA; PG-BGA-24
View Details
4 suppliers
Memory - Memory - Controllers - BQ2201SN-NTR - 140597-BQ2201SN-NTR - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
5 suppliers