Micron Technology, Inc. Memory MT47H64M16NF-25E:M

Description
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-FBGA (8x12.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-FBGA (8x12.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT47H64M16NF-25E:M-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-FBGA (8x12.5)

SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-FBGA (8x12.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT47H64M16NF-25E:M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT47H64M16NF-25E:M
Memory IC and Storage Component 774-MT47H64M16NF-25E:M
IC DRAM 1GBIT PARALLEL 84FBGA Product overview: MT47H64M16NF-25E:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M16NF-25E :M can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 84FBGA Product overview: MT47H64M16NF-25E:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M16NF-25E:M can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT47H64M16NF-25E:M -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H64M16NF-25E:M
Memory - SDRAM - MT47H64M16NF-25E:M
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 400ps Family Name: MT47H64M16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 84-FBGA (8x12.5) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 400MHz Alternative Parts (Cross-Reference): NT5TU64M16DE-ACI; NT5TU64M16DE-ADI; W971GG6JB-25I; Introduction Date: March 21, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting: SMD (SMT)
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 400ps
Family Name: MT47H64M16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 84-FBGA (8x12.5)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 400MHz
Alternative Parts (Cross-Reference): NT5TU64M16DE-ACI; NT5TU64M16DE-ADI; W971GG6JB-25I;
Introduction Date: March 21, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - MT47H64M16NF-25E:M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5)

SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 84FBGA

IC DRAM 1GBIT PARALLEL 84FBGA

Supplier's Site Datasheet
Dram, 64M X 16Bit, 0 To 85Deg C Rohs Compliant Micron - 25AK3654 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 64M X 16Bit, 0 To 85Deg C Rohs Compliant Micron
25AK3654
Dram, 64M X 16Bit, 0 To 85Deg C Rohs Compliant Micron 25AK3654
DRAM, 64M X 16BIT, 0 TO 85DEG C ROHS COMPLIANT: YES

DRAM, 64M X 16BIT, 0 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Dram, 64M X 16Bit, 0 To 85Deg C; Dram Type Micron - 80AH8135 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 64M X 16Bit, 0 To 85Deg C; Dram Type Micron
80AH8135
Dram, 64M X 16Bit, 0 To 85Deg C; Dram Type Micron 80AH8135
DRAM, 64M X 16BIT, 0 TO 85DEG C; DRAM Type:DDR2; DRAM Density:1Gbit; DRAM Memory Configuration:64M x 16bit; Clock Frequency:400MHz; Memory Case Style:TFBGA; No. of Pins:84Pins; Supply Voltage Nom:1.8V; Access Time:2.5ns RoHS Compliant: Yes

DRAM, 64M X 16BIT, 0 TO 85DEG C; DRAM Type:DDR2; DRAM Density:1Gbit; DRAM Memory Configuration:64M x 16bit; Clock Frequency:400MHz; Memory Case Style:TFBGA; No. of Pins:84Pins; Supply Voltage Nom:1.8V; Access Time:2.5ns RoHS Compliant: Yes

Supplier's Site
IC DRAM 1GBIT PARALLEL 84FBGA

IC DRAM 1GBIT PARALLEL 84FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H64M16NF-25E:M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H64M16NF-25E:M
Integrated Circuits (ICs) - Memory - Memory MT47H64M16NF-25E:M
IC DRAM 1GBIT PARALLEL 84FBGA

IC DRAM 1GBIT PARALLEL 84FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT47H64M16NF-25E:M-ND 774-MT47H64M16NF-25E:M MT47H64M16NF-25E:M MT47H64M16NF-25E:M 25AK3654 80AH8135 MT47H64M16NF-25E:M MT47H64M16NF-25E:M
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT47H64M16NF-25E:M Memory Memory Dram, 64M X 16Bit, 0 To 85Deg C Rohs Compliant Micron Dram, 64M X 16Bit, 0 To 85Deg C; Dram Type Micron Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM Chip SDRAM - DDR2; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type 84-TFBGA BGA; Tray BGA; 84-FBGA (8x12.5) BGA; 84-TFBGA TFBGA 84-TFBGA BGA
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7 V ~ 1.9 V 1.7V ~ 1.9V 1.7V ~ 1.9V 0degC ~ 85degC (TC)
Access Time 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns 2.5 ns 0.4000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details