Alliance Memory, Inc. Memory - SDRAM - MT47H128M8CF-3:H MT47H128M8CF-3:H

Description
Manufacturer: Alliance Memory, Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gb (128M x 8) Access Time: 450ps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 60-FBGA (8x10) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 333MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gb (128M x 8) Access Time: 450ps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 60-FBGA (8x10) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 333MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT47H128M8CF-3:H -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H128M8CF-3:H
Memory - SDRAM - MT47H128M8CF-3:H
Manufacturer: Alliance Memory, Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gb (128M x 8) Access Time: 450ps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 60-FBGA (8x10) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 333MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Alliance Memory, Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 450ps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 60-FBGA (8x10)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 333MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - 1450-1357-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 333MHz 450ps 60-FBGA (8x10)

SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 333MHz 450ps 60-FBGA (8x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - MT47H128M8CF-3:H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT47H128M8CF-3:H
Integrated Circuits (ICs) - Memory MT47H128M8CF-3:H
IC DRAM 1GBIT PARALLEL 60FBGA

IC DRAM 1GBIT PARALLEL 60FBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 60FBGA

IC DRAM 1GBIT PARALLEL 60FBGA

Supplier's Site Datasheet
IC DRAM 1G PARALLEL 60FBGA - 28-MT47H128M8CF-3:H - Utmel Electronic Limited
Hong Kong, China
IC DRAM 1G PARALLEL 60FBGA
28-MT47H128M8CF-3:H
IC DRAM 1G PARALLEL 60FBGA 28-MT47H128M8CF-3:H
IC DRAM 1G PARALLEL 60FBGA

IC DRAM 1G PARALLEL 60FBGA

Supplier's Site
Memory - MT47H128M8CF-3:H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 60-FBGA (8x10)

SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 60-FBGA (8x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1357-2-ND MT47H128M8CF-3:H MT47H128M8CF-3:H 28-MT47H128M8CF-3:H MT47H128M8CF-3:H
Product Name Memory - SDRAM - MT47H128M8CF-3:H Memory Integrated Circuits (ICs) - Memory Memory IC DRAM 1G PARALLEL 60FBGA Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.4500 ns 0.4500 ns 0.4500 ns 0.4500 ns 0.4500 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type BGA; 60-FBGA (8x10) 60-TFBGA BGA 60-TFBGA BGA; 60-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 54F189DLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 520966231136 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 7164L20TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details