SDRAM - DDR Memory IC 256Mb (32M x 8) Parallel 133MHz 750ps 66-TSOP
IC DRAM 256MBIT PARALLEL 66TSOP
SDRAM - DDR Memory IC 256Mbit Parallel 133 MHz 750 ps 66-TSOP
IC DRAM 256MBIT PARALLEL 66TSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT46V32M8TG-75IT:GTR-ND | MT46V32M8TG-75 IT:G TR | MT46V32M8TG-75 IT:G TR | MT46V32M8TG-75 IT:G TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" | SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) |