Micron Technology, Inc. Memory MT46V64M4P-5B:G TR

Description
IC DRAM 256MBIT PARALLEL 66TSOP
Datasheet
Description
IC DRAM 256MBIT PARALLEL 66TSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC DRAM 256MBIT PARALLEL 66TSOP

IC DRAM 256MBIT PARALLEL 66TSOP

Supplier's Site Datasheet
Memory - MT46V64M4P-5B:G TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 66-TSOP

SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 66-TSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number MT46V64M4P-5B:G TR MT46V64M4P-5B:G TR
Product Name Memory Memory
Memory Category DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 0.7000 ns 0.7000 ns
Density 256000 kbits 256000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers