Micron Technology, Inc. Memory IC and Storage Component MT47H32M16HW-25E:G

Description
IC DRAM 512MBIT PARALLEL 84FBGA Product overview: MT47H32M16HW-25E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H32M16HW-25E :G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 512MBIT PARALLEL 84FBGA Product overview: MT47H32M16HW-25E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H32M16HW-25E :G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT47H32M16HW-25E:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT47H32M16HW-25E:G
Memory IC and Storage Component 774-MT47H32M16HW-25E:G
IC DRAM 512MBIT PARALLEL 84FBGA Product overview: MT47H32M16HW-25E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H32M16HW-25E :G can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PARALLEL 84FBGA Product overview: MT47H32M16HW-25E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H32M16HW-25E:G can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT47H32M16HW-25E:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H32M16HW-25E:G
Memory - SDRAM - MT47H32M16HW-25E:G
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 85°C (TC) Features: SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400 MHz 400 ps 84-FBGA (8x12.5) Package: Bulk Package: 84-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT47H32M16 Categories: Integrated Circuits (ICs) Case / Package: 84-FBGA (8x12.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0028

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 85°C (TC)
Features: SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400 MHz 400 ps 84-FBGA (8x12.5)
Package: Bulk
Package: 84-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT47H32M16
Categories: Integrated Circuits (ICs)
Case / Package: 84-FBGA (8x12.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0028

Buy Now Datasheet
Memory - MT47H32M16HW-25E:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400MHz 400ps 84-FBGA (8x12.5)

SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400MHz 400ps 84-FBGA (8x12.5)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 84FBGA

IC DRAM 512MBIT PARALLEL 84FBGA

Supplier's Site Datasheet
Memory - MT47H32M16HW-25E:G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5)

SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H32M16HW-25E:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H32M16HW-25E:G
Integrated Circuits (ICs) - Memory - Memory MT47H32M16HW-25E:G
IC DRAM 512MBIT PARALLEL 84FBGA

IC DRAM 512MBIT PARALLEL 84FBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 84FBGA

IC DRAM 512MBIT PARALLEL 84FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT47H32M16HW-25E:G MT47H32M16HW-25E:G-ND MT47H32M16HW-25E:G MT47H32M16HW-25E:G MT47H32M16HW-25E:G MT47H32M16HW-25E:G
Product Name Memory IC and Storage Component Memory - SDRAM - MT47H32M16HW-25E:G Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - DDR2; DRAM Chip
Access Time 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F1120101VXA - 5962F1120101VXA - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
Number of Words 2 k
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 71016S15PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details