IC DRAM 512MBIT PARALLEL 60FBGA Product overview: MT46V64M8FN-75 IT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V64M8FN-75 IT:D can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 60-TFBGA
Mounting: SMD
Technology: SDRAM - DDR
Operating Supply Voltage: 2.3 V ~ 2.7 V
Memory Type: Volatile
Memory Size: 512Mb (64M x 8)
Access Time: 750ps
Part Status: Obsolete(EOL)
Family Name: MT46V64M8
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 60-FBGA (10x12.5)
Alternative Parts (Cross-Reference): HY5DU12822BLFP-H; HY5DU12822BLFP-K; K4H510838B-ZCA2; K4H510838DZCB3T;
Introduction Date: October 27, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC DRAM 512MBIT PARALLEL 60FBGA
SDRAM - DDR Memory IC 512Mbit Parallel 133 MHz 750 ps 60-FBGA (10x12.5)
IC DRAM 512MBIT PARALLEL 60FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT46V64M8FN-75 IT:D | MT46V64M8FN-75 IT:D | MT46V64M8FN-75 IT:D | MT46V64M8FN-75 IT:D | |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - MT46V64M8FN-75 IT:D | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 0.7500 ns | 0.7500 ns | 0.7500 ns | 0.7500 ns | |
| Cycle Time | 15 ns | 15 ns | 15 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |