Micron Technology, Inc. Memory IC and Storage Component MT47H32M16NF-25E AIT:H

Description
IC DRAM 512MBIT PARALLEL 84FBGA Product overview: MT47H32M16NF-25E AIT:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H32M16NF-25E AIT:H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 512MBIT PARALLEL 84FBGA Product overview: MT47H32M16NF-25E AIT:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H32M16NF-25E AIT:H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT47H32M16NF-25E AIT:H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT47H32M16NF-25E AIT:H
Memory IC and Storage Component 774-MT47H32M16NF-25E AIT:H
IC DRAM 512MBIT PARALLEL 84FBGA Product overview: MT47H32M16NF-25E AIT:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H32M16NF-25E AIT:H can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PARALLEL 84FBGA Product overview: MT47H32M16NF-25E AIT:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H32M16NF-25E AIT:H can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT47H32M16NF-25E AIT:H -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H32M16NF-25E AIT:H
Memory - SDRAM - MT47H32M16NF-25E AIT:H
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400 MHz 400 ps 84-FBGA (8x12.5) Package: 84-TFBGA Package: Bulk Mounting: Surface Mount Family Name: MT47H32M16 Categories: Integrated Circuits (ICs) Case / Package: 84-FBGA (8x12.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1368 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0028

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400 MHz 400 ps 84-FBGA (8x12.5)
Package: 84-TFBGA
Package: Bulk
Mounting: Surface Mount
Family Name: MT47H32M16
Categories: Integrated Circuits (ICs)
Case / Package: 84-FBGA (8x12.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1368
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028

Buy Now
IC DRAM 512MBIT PARALLEL 84FBGA

IC DRAM 512MBIT PARALLEL 84FBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT47H32M16NF-25E AIT:H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H32M16NF-25E AIT:H
Integrated Circuits (ICs) - Memory - Memory MT47H32M16NF-25E AIT:H
IC DRAM 512MBIT PARALLEL 84FBGA

IC DRAM 512MBIT PARALLEL 84FBGA

Supplier's Site
Dram, 32M X 16Bit, -40 To 95Deg C; Dram Type Micron - 80AH8128 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 32M X 16Bit, -40 To 95Deg C; Dram Type Micron
80AH8128
Dram, 32M X 16Bit, -40 To 95Deg C; Dram Type Micron 80AH8128
DRAM, 32M X 16BIT, -40 TO 95DEG C; DRAM Type:DDR2; DRAM Density:512Mbit; DRAM Memory Configuration:32M x 16bit; Clock Frequency:400MHz; Memory Case Style:TFBGA; No. of Pins:84Pins; Supply Voltage Nom:1.8V; Access Time:2.5ns RoHS Compliant: Yes

DRAM, 32M X 16BIT, -40 TO 95DEG C; DRAM Type:DDR2; DRAM Density:512Mbit; DRAM Memory Configuration:32M x 16bit; Clock Frequency:400MHz; Memory Case Style:TFBGA; No. of Pins:84Pins; Supply Voltage Nom:1.8V; Access Time:2.5ns RoHS Compliant: Yes

Supplier's Site Datasheet
SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5)

SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5)

Buy Now
IC DRAM 512MBIT PARALLEL 84FBGA

IC DRAM 512MBIT PARALLEL 84FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT47H32M16NF-25E AIT:H MT47H32M16NF-25E AIT:H MT47H32M16NF-25E AIT:H 80AH8128 MT47H32M16NF-25E AIT:H MT47H32M16NF-25E AIT:H
Product Name Memory IC and Storage Component Memory - SDRAM - MT47H32M16NF-25E AIT:H Memory Integrated Circuits (ICs) - Memory - Memory Dram, 32M X 16Bit, -40 To 95Deg C; Dram Type Micron Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM - DDR2; DRAM Chip
Access Time 0.4000 ns 0.4000 ns 2.5 ns 0.4000 ns 0.4000 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Address Bus Width 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details