Micron Technology, Inc. Memory MT47H64M4BP-37E:B

Description
SDRAM - DDR2 Memory IC 256Mbit Parallel 267 MHz 500 ps 60-FBGA (8x12)
Datasheet
Description
SDRAM - DDR2 Memory IC 256Mbit Parallel 267 MHz 500 ps 60-FBGA (8x12)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT47H64M4BP-37E:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 256Mbit Parallel 267 MHz 500 ps 60-FBGA (8x12)

SDRAM - DDR2 Memory IC 256Mbit Parallel 267 MHz 500 ps 60-FBGA (8x12)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 60FBGA

IC DRAM 256MBIT PARALLEL 60FBGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number MT47H64M4BP-37E:B MT47H64M4BP-37E:B
Product Name Memory Memory
Memory Category DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 0.5000 ns 0.5000 ns
Operating Temperature 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details