Micron Technology, Inc. Memory - SDRAM - MT47H16M16BG-37E:B TR MT47H16M16BG-37E:B TR

Description
Manufacturer: Micron Technology Inc. Packaging: Cut Reel Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 500ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 84-FBGA (8x14) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 267MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Cut Reel Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 500ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 84-FBGA (8x14) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 267MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT47H16M16BG-37E:B TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H16M16BG-37E:B TR
Memory - SDRAM - MT47H16M16BG-37E:B TR
Manufacturer: Micron Technology Inc. Packaging: Cut Reel Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 500ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 84-FBGA (8x14) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 267MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 500ps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 84-FBGA (8x14)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 267MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
266MHZ Memory IC and Storage Component - 774-MT47H16M16BG-37E:B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Memory IC and Storage Component
774-MT47H16M16BG-37E:B TR
266MHZ Memory IC and Storage Component 774-MT47H16M16BG-37E:B TR
IC SDRAM 256MBIT 266MHZ 84FBGA Product overview: MT47H16M16BG-37E:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 266MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H16M16BG-37E :B TR can be used for catalog matching and distributor lookup.

IC SDRAM 256MBIT 266MHZ 84FBGA Product overview: MT47H16M16BG-37E:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 266MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H16M16BG-37E:B TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SDRAM - DDR2 Memory IC 256Mbit Parallel 267 MHz 500 ps 84-FBGA (8x14)

SDRAM - DDR2 Memory IC 256Mbit Parallel 267 MHz 500 ps 84-FBGA (8x14)

Buy Now Datasheet
SDRAM - DDR2 Memory IC 256Mbit Parallel 267 MHz 500 ps 84-FBGA (8x14)

SDRAM - DDR2 Memory IC 256Mbit Parallel 267 MHz 500 ps 84-FBGA (8x14)

Buy Now Datasheet
IC SDRAM 256MBIT 266MHZ 84FBGA

IC SDRAM 256MBIT 266MHZ 84FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H16M16BG-37E:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H16M16BG-37E:B TR
Integrated Circuits (ICs) - Memory - Memory MT47H16M16BG-37E:B TR
IC SDRAM 256MBIT 266MHZ 84FBGA

IC SDRAM 256MBIT 266MHZ 84FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT47H16M16BG-37E:B TR MT47H16M16BG-37E:B TR MT47H16M16BG-37E:B TR MT47H16M16BG-37E:B TR
Product Name Memory - SDRAM - MT47H16M16BG-37E:B TR 266MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 0.5000 ns 0.5000 ns 0.5000 ns 0.5000 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type BGA; 84-FBGA (8x14) BGA; Cut Tape (CT) BGA; 84-FBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2504783 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details