Micron Technology, Inc. Memory - DDR - MT47H128M16RT-25E IT:C MT47H128M16RT-25E IT:C

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT47H128M16RT-25E IT:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT47H128M16RT-25E IT:C
Memory - DDR - MT47H128M16RT-25E IT:C
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - 557-1623-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 400ps 84-FBGA (9x12.5)

SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 400ps 84-FBGA (9x12.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT47H128M16RT-25E IT:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT47H128M16RT-25E IT:C
Memory IC and Storage Component 774-MT47H128M16RT-25E IT:C
IC DRAM 2GBIT PARALLEL 84FBGA Product overview: MT47H128M16RT-25E IT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H128M16RT-25 E IT:C can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 84FBGA Product overview: MT47H128M16RT-25E IT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H128M16RT-25E IT:C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H128M16RT-25E IT:C - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
MT47H128M16RT-25E IT:C
Integrated Circuits (ICs) - Memory - Memory MT47H128M16RT-25E IT:C
IC DRAM 2GBIT PARALLEL 84FBGA

IC DRAM 2GBIT PARALLEL 84FBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 84FBGA

IC DRAM 2GBIT PARALLEL 84FBGA

Supplier's Site Datasheet
Dram, 128M X 16Bit, -40 To 95Deg C; Dram Type Micron - 80AH8118 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 16Bit, -40 To 95Deg C; Dram Type Micron
80AH8118
Dram, 128M X 16Bit, -40 To 95Deg C; Dram Type Micron 80AH8118
DRAM, 128M X 16BIT, -40 TO 95DEG C; DRAM Type:DDR2; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:400MHz; Memory Case Style:FBGA; No. of Pins:84Pins; Supply Voltage Nom:1.8V; Access Time:2.5ns RoHS Compliant: Yes

DRAM, 128M X 16BIT, -40 TO 95DEG C; DRAM Type:DDR2; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:400MHz; Memory Case Style:FBGA; No. of Pins:84Pins; Supply Voltage Nom:1.8V; Access Time:2.5ns RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 84FBGA

IC DRAM 2GBIT PARALLEL 84FBGA

Supplier's Site Datasheet
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 84-FBGA (9x12.5)

SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 84-FBGA (9x12.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1623-ND 774-MT47H128M16RT-25E IT:C MT47H128M16RT-25E IT:C MT47H128M16RT-25E IT:C 80AH8118 MT47H128M16RT-25E IT:C MT47H128M16RT-25E IT:C
Product Name Memory - DDR - MT47H128M16RT-25E IT:C Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Dram, 128M X 16Bit, -40 To 95Deg C; Dram Type Micron Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip SDRAM - DDR2; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 84-TFBGA BGA; Tray BGA; 84-FBGA (9x12.5) 84-TFBGA FBGA BGA; 84-TFBGA
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V -40degC ~ 95degC (TC) 1.7V ~ 1.9V 1.7V ~ 1.9V
Access Time 0.4000 ns 0.4000 ns 2.5 ns 0.4000 ns 0.4000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3791-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers