Micron Technology, Inc. Memory MT47H128M8BT-37E L:A

Description
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 267MHz 400ps 92-FBGA (11x19)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 267MHz 400ps 92-FBGA (11x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT47H128M8BT-37EL:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 267MHz 400ps 92-FBGA (11x19)

SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 267MHz 400ps 92-FBGA (11x19)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT47H128M8BT-37E L:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT47H128M8BT-37E L:A
Memory IC and Storage Component 774-MT47H128M8BT-37E L:A
IC DRAM 1GBIT PAR 92FBGA Product overview: MT47H128M8BT-37E L:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H128M8BT-37E L:A can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 92FBGA Product overview: MT47H128M8BT-37E L:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H128M8BT-37E L:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT47H128M8BT-37E L:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H128M8BT-37E L:A
Memory - SDRAM - MT47H128M8BT-37E L:A
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gb (128M x 8) Access Time: 400ps Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 92-FBGA (11x19) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 267MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 400ps
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 92-FBGA (11x19)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 267MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - MT47H128M8BT-37E L:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 267 MHz 400 ps 92-FBGA (11x19)

SDRAM - DDR2 Memory IC 1Gbit Parallel 267 MHz 400 ps 92-FBGA (11x19)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 92FBGA

IC DRAM 1GBIT PARALLEL 92FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H128M8BT-37E L:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H128M8BT-37E L:A
Integrated Circuits (ICs) - Memory - Memory MT47H128M8BT-37E L:A
IC DRAM 1GBIT PAR 92FBGA

IC DRAM 1GBIT PAR 92FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT47H128M8BT-37EL:A-ND 774-MT47H128M8BT-37E L:A MT47H128M8BT-37E L:A MT47H128M8BT-37E L:A MT47H128M8BT-37E L:A
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT47H128M8BT-37E L:A Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type 92-TFBGA BGA; Tray BGA; 92-FBGA (11x19) BGA; 92-TFBGA BGA
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7 V ~ 1.9 V 1.7V ~ 1.9V 0degC ~ 85degC (TC)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 6116SA25SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details