Micron Technology, Inc. Memory MT47H256M4BT-37E:A

Description
SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 267MHz 400ps 92-FBGA (11x19)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 267MHz 400ps 92-FBGA (11x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT47H256M4BT-37E:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 267MHz 400ps 92-FBGA (11x19)

SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 267MHz 400ps 92-FBGA (11x19)

Buy Now Datasheet
Memory - SDRAM - MT47H256M4BT-37E:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H256M4BT-37E:A
Memory - SDRAM - MT47H256M4BT-37E:A
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TC) Package: 92-VFBGA Mounting: SMD Technology: SDRAM - DDR2 Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 1Gb (256M x 4) Access Time: 400ps Family Name: MT47H256M4 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 267MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 92-FBGA (11x19) Alternative Parts (Cross-Reference): HY5PS1G431CFR-S6I; HY5PS1G431CFR-C4I; HY5PS1G431CFR-Y5I; HY5PS1G431AFP-C4; Introduction Date: January 27, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TC)
Package: 92-VFBGA
Mounting: SMD
Technology: SDRAM - DDR2
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 1Gb (256M x 4)
Access Time: 400ps
Family Name: MT47H256M4
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 267MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 92-FBGA (11x19)
Alternative Parts (Cross-Reference): HY5PS1G431CFR-S6I; HY5PS1G431CFR-C4I; HY5PS1G431CFR-Y5I; HY5PS1G431AFP-C4;
Introduction Date: January 27, 2004
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-MT47H256M4BT-37E:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT47H256M4BT-37E:A
Memory IC and Storage Component 774-MT47H256M4BT-37E:A
IC DRAM 1GBIT PAR 92FBGA Product overview: MT47H256M4BT-37E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H256M4BT-37E :A can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 92FBGA Product overview: MT47H256M4BT-37E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H256M4BT-37E:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H256M4BT-37E:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H256M4BT-37E:A
Integrated Circuits (ICs) - Memory - Memory MT47H256M4BT-37E:A
IC DRAM 1GBIT PAR 92FBGA

IC DRAM 1GBIT PAR 92FBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 92FBGA

IC DRAM 1GBIT PARALLEL 92FBGA

Supplier's Site Datasheet
Memory - MT47H256M4BT-37E:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 267 MHz 400 ps 92-FBGA (11x19)

SDRAM - DDR2 Memory IC 1Gbit Parallel 267 MHz 400 ps 92-FBGA (11x19)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT47H256M4BT-37E:A-ND 774-MT47H256M4BT-37E:A MT47H256M4BT-37E:A MT47H256M4BT-37E:A MT47H256M4BT-37E:A
Product Name Memory Memory - SDRAM - MT47H256M4BT-37E:A Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type 92-TFBGA BGA; Box BGA BGA; 92-TFBGA
Supply Voltage 1.7V ~ 1.9V 1.7 V ~ 1.9 V 1.7V ~ 1.9V 0degC ~ 85degC (TC) 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Memory IC and Storage Component - 774-HYE25L256160AC-7.5 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details