IC DRAM 256MBIT PARALLEL 60FBGA Product overview: MT46V32M8CY-5B:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M8CY-5B:M
Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM - DDR Memory IC 256Mb (32M x 8) Parallel 200 MHz 700 ps 60-FBGA (8x12.5)
Package: Bulk
Package: 60-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT46V32M8
Categories: Integrated Circuits (ICs)
Case / Package: 60-FBGA (8x12.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028
SDRAM - DDR Memory IC 256Mb (32M x 8) Parallel 200MHz 700ps 60-FBGA (8x12.5)
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 60-FBGA (8x12.5)
IC DRAM 256MBIT PARALLEL 60FBGA
IC DRAM 256MBIT PARALLEL 60FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT46V32M8CY-5B:M | MT46V32M8CY-5B:M-ND | MT46V32M8CY-5B:M | MT46V32M8CY-5B:M | MT46V32M8CY-5B:M | |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - MT46V32M8CY-5B:M | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 0.7000 ns | 0.7000 ns | 0.7000 ns | |||
| Cycle Time | 15 ns | 15 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |