Micron Technology, Inc. Memory MT46V32M4P-5B:D TR

Description
IC DRAM 128MBIT PARALLEL 66TSOP
Datasheet
Description
IC DRAM 128MBIT PARALLEL 66TSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC DRAM 128MBIT PARALLEL 66TSOP

IC DRAM 128MBIT PARALLEL 66TSOP

Supplier's Site Datasheet
Memory - MT46V32M4P-5B:D TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 128Mbit Parallel 200 MHz 700 ps 66-TSOP

SDRAM - DDR Memory IC 128Mbit Parallel 200 MHz 700 ps 66-TSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number MT46V32M4P-5B:D TR MT46V32M4P-5B:D TR
Product Name Memory Memory
Memory Category DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 0.7000 ns 0.7000 ns
Density 128000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 4164-12JDS/BEA - Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details