SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5)
IC DRAM 1GBIT PARALLEL 84FBGA
IC DRAM 1GBIT PARALLEL 84FBGA
IC DRAM 1GBIT PARALLEL 84FBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT47H64M16NF-25E XIT:M TR | MT47H64M16NF-25E XIT:M TR | MT47H64M16NF-25E XIT:M TR | MT47H64M16NF-25E XIT:M TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR2; DRAM Chip |
| Access Time | 0.4000 ns | 0.4000 ns | 0.4000 ns | 0.4000 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits |