Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory MT47H128M16RT-25E IT:C TR

Description
Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 95°C (TC) Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Package: Tape & Reel Product Status: Active Package / Case: 84-TFBGA Supplier Device Package: 84-FBGA (9x12.5) Base Product Number: MT47H128M16 Technology: SDRAM - DDR2 Mounting Type: Surface Mount HTSUS: 8542.32.0036 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.9V Memory Type: Volatile Memory Format: DRAM Memory Size: 2Gbit Memory Organization: 128M x 16 Memory Interface: Parallel Clock Frequency: 400 MHz Write Cycle Time - Word, Page: 15ns Access Time: 400 ps
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 95°C (TC) Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Package: Tape & Reel Product Status: Active Package / Case: 84-TFBGA Supplier Device Package: 84-FBGA (9x12.5) Base Product Number: MT47H128M16 Technology: SDRAM - DDR2 Mounting Type: Surface Mount HTSUS: 8542.32.0036 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.9V Memory Type: Volatile Memory Format: DRAM Memory Size: 2Gbit Memory Organization: 128M x 16 Memory Interface: Parallel Clock Frequency: 400 MHz Write Cycle Time - Word, Page: 15ns Access Time: 400 ps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
Integrated Circuits (ICs) - Memory - Memory
Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 95°C (TC) Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Package: Tape & Reel Product Status: Active Package / Case: 84-TFBGA Supplier Device Package: 84-FBGA (9x12.5) Base Product Number: MT47H128M16 Technology: SDRAM - DDR2 Mounting Type: Surface Mount HTSUS: 8542.32.0036 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.9V Memory Type: Volatile Memory Format: DRAM Memory Size: 2Gbit Memory Organization: 128M x 16 Memory Interface: Parallel Clock Frequency: 400 MHz Write Cycle Time - Word, Page: 15ns Access Time: 400 ps

Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 95°C (TC)
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Mfr: Micron Technology Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 84-TFBGA
Supplier Device Package: 84-FBGA (9x12.5)
Base Product Number: MT47H128M16
Technology: SDRAM - DDR2
Mounting Type: Surface Mount
HTSUS: 8542.32.0036
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 1.9V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 2Gbit
Memory Organization: 128M x 16
Memory Interface: Parallel
Clock Frequency: 400 MHz
Write Cycle Time - Word, Page: 15ns
Access Time: 400 ps

Buy Now Datasheet
Memory IC and Storage Component - 774-MT47H128M16RT-25E IT:C TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT47H128M16RT-25E IT:C TR
Memory IC and Storage Component 774-MT47H128M16RT-25E IT:C TR
IC DRAM 2GBIT PARALLEL 84FBGA Product overview: MT47H128M16RT-25E IT:C TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H128M16RT-25 E IT:C TR can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 84FBGA Product overview: MT47H128M16RT-25E IT:C TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H128M16RT-25E IT:C TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 557-1922-6-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 400ps 84-FBGA (9x12.5)

SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 400ps 84-FBGA (9x12.5)

Buy Now Datasheet
Memory - 557-1922-1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 400ps 84-FBGA (9x12.5)

SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 400ps 84-FBGA (9x12.5)

Buy Now Datasheet
Memory - 557-1922-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 400ps 84-FBGA (9x12.5)

SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 400ps 84-FBGA (9x12.5)

Buy Now Datasheet
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 84-FBGA (9x12.5)

SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 84-FBGA (9x12.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H128M16RT-25E IT:C TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H128M16RT-25E IT:C TR
Integrated Circuits (ICs) - Memory - Memory MT47H128M16RT-25E IT:C TR
IC DRAM 2GBIT PARALLEL 84FBGA

IC DRAM 2GBIT PARALLEL 84FBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 84FBGA

IC DRAM 2GBIT PARALLEL 84FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT47H128M16RT-25E IT:C TR 557-1922-6-ND MT47H128M16RT-25E IT:C TR MT47H128M16RT-25E IT:C TR MT47H128M16RT-25E IT:C TR
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S12TYI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
 - S80KS5122GABHM023 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category DRAM Chip
Package Type BGA; PG-BGA-24
View Details
4 suppliers
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details