Micron Technology, Inc. Memory - SDRAM - MT47H256M8EB-3:C MT47H256M8EB-3:C

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 2Gb (256M x 8) Access Time: 450ps Part Status: Obsolete (End Of Life) Supplier Device Package: 60-FBGA (9x11.5) Temperature Range - Operating: 0°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 333MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-TFBGA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,320 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 2Gb (256M x 8) Access Time: 450ps Part Status: Obsolete (End Of Life) Supplier Device Package: 60-FBGA (9x11.5) Temperature Range - Operating: 0°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 333MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-TFBGA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,320 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT47H256M8EB-3:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H256M8EB-3:C
Memory - SDRAM - MT47H256M8EB-3:C
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 2Gb (256M x 8) Access Time: 450ps Part Status: Obsolete (End Of Life) Supplier Device Package: 60-FBGA (9x11.5) Temperature Range - Operating: 0°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 333MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-TFBGA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,320 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 2Gb (256M x 8)
Access Time: 450ps
Part Status: Obsolete (End Of Life)
Supplier Device Package: 60-FBGA (9x11.5)
Temperature Range - Operating: 0°C ~ 85°C (TC)
Memory Format: DRAM
Clock Frequency: 333MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 60-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,320
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V

Buy Now Datasheet
Memory IC and Storage Component - 774-MT47H256M8EB-3:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT47H256M8EB-3:C
Memory IC and Storage Component 774-MT47H256M8EB-3:C
IC DRAM 2GBIT PARALLEL 60FBGA Product overview: MT47H256M8EB-3:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H256M8EB-3:C can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 60FBGA Product overview: MT47H256M8EB-3:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H256M8EB-3:C can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 2GBIT PARALLEL 60FBGA

IC DRAM 2GBIT PARALLEL 60FBGA

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H256M8EB-3:C
Integrated Circuits (ICs) - Memory - Memory MT47H256M8EB-3:C
IC DRAM 2GBIT PARALLEL 60FBGA

IC DRAM 2GBIT PARALLEL 60FBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 60FBGA

IC DRAM 2GBIT PARALLEL 60FBGA

Supplier's Site Datasheet
Memory - MT47H256M8EB-3:C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 60-FBGA (9x11.5)

SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 60-FBGA (9x11.5)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT47H256M8EB-3:C MT47H256M8EB-3:C MT47H256M8EB-3:C MT47H256M8EB-3:C MT47H256M8EB-3:C
Product Name Memory - SDRAM - MT47H256M8EB-3:C Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip SDRAM - DDR2; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 0.4500 ns 0.4500 ns 0.4500 ns 0.4500 ns 0.4500 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Memory - 71256L25TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details