Micron Technology, Inc. Memory MT47H256M4BT-3:A

Description
SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333MHz 450ps 92-FBGA (11x19)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333MHz 450ps 92-FBGA (11x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT47H256M4BT-3:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333MHz 450ps 92-FBGA (11x19)

SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333MHz 450ps 92-FBGA (11x19)

Buy Now Datasheet
Memory - MT47H256M4BT-3:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 92-FBGA (11x19)

SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 92-FBGA (11x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H256M4BT-3:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H256M4BT-3:A
Integrated Circuits (ICs) - Memory - Memory MT47H256M4BT-3:A
IC DRAM 1GBIT PARALLEL 92FBGA

IC DRAM 1GBIT PARALLEL 92FBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 92FBGA

IC DRAM 1GBIT PARALLEL 92FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT47H256M4BT-3:A-ND MT47H256M4BT-3:A MT47H256M4BT-3:A MT47H256M4BT-3:A
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type 92-TFBGA BGA; 92-TFBGA BGA
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 0degC ~ 85degC (TC)
Unlock Full Specs
to access all available technical data

Similar Products

CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - A5140970Y0500AA - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details