IC DRAM 512MBIT PARALLEL 60FBGA Product overview: MT46V64M8FN-75:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V64M8FN-75:D
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 512Mb (64M x 8)
Access Time: 750 ps
Voltage - Supply: 2.3V ~ 2.7V
Package / Case: 60-TFBGA
Supplier Device Package: 60-FBGA (10x12.5)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: DRAM
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT46V64M8FN-75:DMT46
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 5 (48 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
Mfr: Micron Technology Inc.
Base Product Number: MT46V64M8
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC DRAM 512MBIT PARALLEL 60FBGA
IC DRAM 512MBIT PARALLEL 60FBGA
SDRAM - DDR Memory IC 512Mbit Parallel 133 MHz 750 ps 60-FBGA (10x12.5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT46V64M8FN-75:D | MT46V64M8FN-75:D | MT46V64M8FN-75:D | MT46V64M8FN-75:D | |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 0.7500 ns | 0.7500 ns | 0.7500 ns | 0.7500 ns | |
| Cycle Time | 15 ns | 15 ns | 15 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |