IC DRAM 1GBIT PARALLEL 84FBGA Product overview: MT47H64M16HR-25 IT:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M16HR-25 IT:H can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Manufacturer Homepage: www.micron.com
Reference case: FBGA84
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC DRAM 1GBIT PARALLEL 84FBGA
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5)
IC DRAM 1GBIT PARALLEL 84FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT47H64M16HR-25 IT:H | MT47H64M16HR-25 IT:H | MT47H64M16HR-25 IT:H | MT47H64M16HR-25 IT:H | |
| Product Name | Memory IC and Storage Component | Memory - MT47H64M16HR-25 IT:H | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 0.4000 ns | 0.4000 ns | 0.4000 ns | ||
| Cycle Time | 15 ns | 15 ns | |||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |