IC DRAM 2GBIT PARALLEL 84FBGA Product overview: MT47H128M16RT-25E AIT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H128M16RT-25
Series: *
Categories: Memory
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 400ps 84-FBGA (9x12.5)
DRAM, 128M X 16BIT, -40 TO 95DEG C; DRAM Type:DDR2; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:400MHz; Memory Case Style:FBGA; No. of Pins:84Pins; Supply Voltage Nom:1.8V; Access Time:2.5ns RoHS Compliant: Yes
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 84-FBGA (9x12.5)
IC DRAM 2GBIT PARALLEL 84FBGA
IC DRAM 2GBIT PARALLEL 84FBGA
IC DRAM 2GBIT PARALLEL 84FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT47H128M16RT-25E AIT:C | MT47H128M16RT-25EAIT:C-ND | 80AH8117 | MT47H128M16RT-25E AIT:C | MT47H128M16RT-25E AIT:C | MT47H128M16RT-25E AIT:C | MT47H128M16RT-25E AIT:C | |
| Product Name | Memory IC and Storage Component | Memory - DDR - MT47H128M16RT-25E AIT:C | Memory | Dram, 128M X 16Bit, -40 To 95Deg C; Dram Type Micron | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR2; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 0.4000 ns | 2.5 ns | 0.4000 ns | 0.4000 ns | 0.4000 ns | |||
| Cycle Time | 15 ns | 15 ns | ||||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||||
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits |