Micron Technology, Inc. Memory - SDRAM - MT47H128M16RT-187E:C MT47H128M16RT-187E:C

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 85°C (TC) Features: SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 533 MHz 350 ps 84-FBGA (9x12.5) Package: Tray Package: 84-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT47H128M16 Categories: Integrated Circuits (ICs) Case / Package: 84-FBGA (9x12.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 85°C (TC) Features: SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 533 MHz 350 ps 84-FBGA (9x12.5) Package: Tray Package: 84-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT47H128M16 Categories: Integrated Circuits (ICs) Case / Package: 84-FBGA (9x12.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT47H128M16RT-187E:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H128M16RT-187E:C
Memory - SDRAM - MT47H128M16RT-187E:C
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 85°C (TC) Features: SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 533 MHz 350 ps 84-FBGA (9x12.5) Package: Tray Package: 84-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT47H128M16 Categories: Integrated Circuits (ICs) Case / Package: 84-FBGA (9x12.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 85°C (TC)
Features: SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 533 MHz 350 ps 84-FBGA (9x12.5)
Package: Tray
Package: 84-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT47H128M16
Categories: Integrated Circuits (ICs)
Case / Package: 84-FBGA (9x12.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory IC and Storage Component - 774-MT47H128M16RT-187E:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT47H128M16RT-187E:C
Memory IC and Storage Component 774-MT47H128M16RT-187E:C
IC DRAM 2GBIT PAR 84FBGA Product overview: MT47H128M16RT-187E:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H128M16RT-18 7E:C can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PAR 84FBGA Product overview: MT47H128M16RT-187E:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H128M16RT-187E:C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 84FBGA

IC DRAM 2GBIT PARALLEL 84FBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H128M16RT-187E:C
Integrated Circuits (ICs) - Memory - Memory MT47H128M16RT-187E:C
IC DRAM 2GBIT PAR 84FBGA

IC DRAM 2GBIT PAR 84FBGA

Supplier's Site
Memory - MT47H128M16RT-187E:C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 2Gbit Parallel 533 MHz 350 ps 84-FBGA (9x12.5)

SDRAM - DDR2 Memory IC 2Gbit Parallel 533 MHz 350 ps 84-FBGA (9x12.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT47H128M16RT-187E:C MT47H128M16RT-187E:C MT47H128M16RT-187E:C MT47H128M16RT-187E:C
Product Name Memory - SDRAM - MT47H128M16RT-187E:C Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type BGA; 84-FBGA (9x12.5) BGA; Tray BGA BGA; 84-TFBGA
Access Time 0.3500 ns 0.3500 ns 0.3500 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details