Micron Technology, Inc. Memory MT46V64M16TG-6T:A

Description
SDRAM - DDR Memory IC 1Gb (64M x 16) Parallel 167MHz 700ps 66-TSOP
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 1Gb (64M x 16) Parallel 167MHz 700ps 66-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT46V64M16TG-6T:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 1Gb (64M x 16) Parallel 167MHz 700ps 66-TSOP

SDRAM - DDR Memory IC 1Gb (64M x 16) Parallel 167MHz 700ps 66-TSOP

Buy Now Datasheet
Memory - DDR - MT46V64M16TG-6T:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT46V64M16TG-6T:A
Memory - DDR - MT46V64M16TG-6T:A
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
167MHZ Memory IC and Storage Component - 774-MT46V64M16TG-6T:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
167MHZ Memory IC and Storage Component
774-MT46V64M16TG-6T:A
167MHZ Memory IC and Storage Component 774-MT46V64M16TG-6T:A
IC DRAM 1GBIT PAR 167MHZ 66TSOP Product overview: MT46V64M16TG-6T:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 167MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V64M16TG-6T: A can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 167MHZ 66TSOP Product overview: MT46V64M16TG-6T:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 167MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V64M16TG-6T:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT46V64M16TG-6T:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 1Gbit Parallel 167 MHz 700 ps 66-TSOP

SDRAM - DDR Memory IC 1Gbit Parallel 167 MHz 700 ps 66-TSOP

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 66TSOP

IC DRAM 1GBIT PARALLEL 66TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V64M16TG-6T:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V64M16TG-6T:A
Integrated Circuits (ICs) - Memory - Memory MT46V64M16TG-6T:A
IC DRAM 1GBIT PAR 167MHZ 66TSOP

IC DRAM 1GBIT PAR 167MHZ 66TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46V64M16TG-6T:A-ND 774-MT46V64M16TG-6T:A MT46V64M16TG-6T:A MT46V64M16TG-6T:A MT46V64M16TG-6T:A
Product Name Memory Memory - DDR - MT46V64M16TG-6T:A 167MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" TSSOP; Tray SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width)
Supply Voltage 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3V ~ 2.7V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 793.559-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
Memory - 71016S20PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details