Micron Technology, Inc. Memory MT47H32M16CC-37E:B

Description
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 267MHz 500ps 84-FBGA (12x12.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 267MHz 500ps 84-FBGA (12x12.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT47H32M16CC-37E:B-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 267MHz 500ps 84-FBGA (12x12.5)

SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 267MHz 500ps 84-FBGA (12x12.5)

Buy Now Datasheet
266MHZ Memory IC and Storage Component - 774-MT47H32M16CC-37E:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Memory IC and Storage Component
774-MT47H32M16CC-37E:B
266MHZ Memory IC and Storage Component 774-MT47H32M16CC-37E:B
IC SDRAM 512MBIT 266MHZ 84FBGA Product overview: MT47H32M16CC-37E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 266MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H32M16CC-37E :B can be used for catalog matching and distributor lookup.

IC SDRAM 512MBIT 266MHZ 84FBGA Product overview: MT47H32M16CC-37E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 266MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H32M16CC-37E:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT47H32M16CC-37E:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H32M16CC-37E:B
Memory - SDRAM - MT47H32M16CC-37E:B
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 500ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 84-FBGA (12x12.5) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 267MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 500ps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 84-FBGA (12x12.5)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 267MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H32M16CC-37E:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H32M16CC-37E:B
Integrated Circuits (ICs) - Memory - Memory MT47H32M16CC-37E:B
IC DRAM 512MBIT PAR 84FBGA

IC DRAM 512MBIT PAR 84FBGA

Supplier's Site
Memory - MT47H32M16CC-37E:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 512Mbit Parallel 267 MHz 500 ps 84-FBGA (12x12.5)

SDRAM - DDR2 Memory IC 512Mbit Parallel 267 MHz 500 ps 84-FBGA (12x12.5)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 84FBGA

IC DRAM 512MBIT PARALLEL 84FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT47H32M16CC-37E:B-ND 774-MT47H32M16CC-37E:B MT47H32M16CC-37E:B MT47H32M16CC-37E:B MT47H32M16CC-37E:B
Product Name Memory 266MHZ Memory IC and Storage Component Memory - SDRAM - MT47H32M16CC-37E:B Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 84-TFBGA Tray BGA; 84-FBGA (12x12.5) BGA BGA; 84-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - JM38510/23102BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256L55TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 256 kbits
View Details