Micron Technology, Inc. Memory MT47R128M8CF-3:H

Description
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 333MHz 450ps 60-FBGA (8x10)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 333MHz 450ps 60-FBGA (8x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT47R128M8CF-3:H-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 333MHz 450ps 60-FBGA (8x10)

SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 333MHz 450ps 60-FBGA (8x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47R128M8CF-3:H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47R128M8CF-3:H
Integrated Circuits (ICs) - Memory - Memory MT47R128M8CF-3:H
IC DRAM 1GBIT PARALLEL 60FBGA

IC DRAM 1GBIT PARALLEL 60FBGA

Supplier's Site
Memory - MT47R128M8CF-3:H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 60-FBGA (8x10)

SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 60-FBGA (8x10)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 60FBGA

IC DRAM 1GBIT PARALLEL 60FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT47R128M8CF-3:H-ND MT47R128M8CF-3:H MT47R128M8CF-3:H MT47R128M8CF-3:H
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type 60-TFBGA BGA BGA; 60-TFBGA
Supply Voltage 1.55V ~ 1.9V 0degC ~ 85degC (TC) 1.55V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Memory IC and Storage Component - 774-S71KL512SC0BHV000 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; DRAM Chip; SRAM Chip
Operating Temperature -40 C (-40 F)
Pins 24
View Details
4 suppliers
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details