Micron Technology, Inc. Memory IC and Storage Component MT47H32M16NF-25E AAT:H

Description
IC DRAM 512MBIT PARALLEL 84FBGA Product overview: MT47H32M16NF-25E AAT:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H32M16NF-25E AAT:H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 512MBIT PARALLEL 84FBGA Product overview: MT47H32M16NF-25E AAT:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H32M16NF-25E AAT:H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT47H32M16NF-25E AAT:H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT47H32M16NF-25E AAT:H
Memory IC and Storage Component 774-MT47H32M16NF-25E AAT:H
IC DRAM 512MBIT PARALLEL 84FBGA Product overview: MT47H32M16NF-25E AAT:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H32M16NF-25E AAT:H can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PARALLEL 84FBGA Product overview: MT47H32M16NF-25E AAT:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H32M16NF-25E AAT:H can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT47H32M16NF-25EAAT:H-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400MHz 400ps 84-FBGA (8x12.5)

SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400MHz 400ps 84-FBGA (8x12.5)

Buy Now Datasheet
Memory - SDRAM - MT47H32M16NF-25E AAT:H -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H32M16NF-25E AAT:H
Memory - SDRAM - MT47H32M16NF-25E AAT:H
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: -40°C ~ 105°C (TC) Package: 84-TFBGA Mounting: SMD Technology: SDRAM - DDR2 Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 400ps Family Name: MT47H32M16 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 400MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-FBGA (8x12.5) Alternative Parts (Cross-Reference): HYB18TC512160CF-25F; HYB18TC512160CF-2.5; HY5PS121621AF-S6; HY5PS121621BFP-S5; Introduction Date: April 28, 2014 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Operating Temperature Range: -40°C ~ 105°C (TC)
Package: 84-TFBGA
Mounting: SMD
Technology: SDRAM - DDR2
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 400ps
Family Name: MT47H32M16
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 400MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 84-FBGA (8x12.5)
Alternative Parts (Cross-Reference): HYB18TC512160CF-25F; HYB18TC512160CF-2.5; HY5PS121621AF-S6; HY5PS121621BFP-S5;
Introduction Date: April 28, 2014
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT47H32M16NF-25E AAT:H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H32M16NF-25E AAT:H
Integrated Circuits (ICs) - Memory - Memory MT47H32M16NF-25E AAT:H
IC DRAM 512MBIT PARALLEL 84FBGA

IC DRAM 512MBIT PARALLEL 84FBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 84FBGA

IC DRAM 512MBIT PARALLEL 84FBGA

Supplier's Site
SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5)

SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5)

Buy Now
Dram, 32M X 16Bit, -40 To 105Deg C; Dram Type Micron - 80AH8127 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 32M X 16Bit, -40 To 105Deg C; Dram Type Micron
80AH8127
Dram, 32M X 16Bit, -40 To 105Deg C; Dram Type Micron 80AH8127
DRAM, 32M X 16BIT, -40 TO 105DEG C; DRAM Type:DDR2; DRAM Density:512Mbit; DRAM Memory Configuration:32M x 16bit; Clock Frequency:400MHz; Memory Case Style:TFBGA; No. of Pins:84Pins; Supply Voltage Nom:1.8V; Access Time:2.5ns RoHS Compliant: Yes

DRAM, 32M X 16BIT, -40 TO 105DEG C; DRAM Type:DDR2; DRAM Density:512Mbit; DRAM Memory Configuration:32M x 16bit; Clock Frequency:400MHz; Memory Case Style:TFBGA; No. of Pins:84Pins; Supply Voltage Nom:1.8V; Access Time:2.5ns RoHS Compliant: Yes

Supplier's Site Datasheet
Dram, 32M X 16Bit, -40 To 105Deg C Rohs Compliant Micron - 51AK1373 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 32M X 16Bit, -40 To 105Deg C Rohs Compliant Micron
51AK1373
Dram, 32M X 16Bit, -40 To 105Deg C Rohs Compliant Micron 51AK1373
DRAM, 32M X 16BIT, -40 TO 105DEG C ROHS COMPLIANT: YES

DRAM, 32M X 16BIT, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site
IC DRAM 512MBIT PARALLEL 84FBGA

IC DRAM 512MBIT PARALLEL 84FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT47H32M16NF-25E AAT:H MT47H32M16NF-25EAAT:H-ND MT47H32M16NF-25E AAT:H MT47H32M16NF-25E AAT:H MT47H32M16NF-25E AAT:H 80AH8127 51AK1373 MT47H32M16NF-25E AAT:H
Product Name Memory IC and Storage Component Memory Memory - SDRAM - MT47H32M16NF-25E AAT:H Integrated Circuits (ICs) - Memory - Memory Memory Memory Dram, 32M X 16Bit, -40 To 105Deg C; Dram Type Micron Dram, 32M X 16Bit, -40 To 105Deg C Rohs Compliant Micron Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM Chip SDRAM - DDR2; DRAM Chip
Access Time 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns 2.5 ns 0.4000 ns
Cycle Time 15 ns 15 ns 0.4000 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details