Micron Technology, Inc. Memory - SDRAM - MT46V32M4TG-75:D MT46V32M4TG-75:D

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 128Mb (32M x 4) Access Time: 750ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 66-TSOP Supply Voltage - Operating: 2.3 V to 2.7 V Memory Format: DRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 128Mb (32M x 4) Access Time: 750ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 66-TSOP Supply Voltage - Operating: 2.3 V to 2.7 V Memory Format: DRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT46V32M4TG-75:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46V32M4TG-75:D
Memory - SDRAM - MT46V32M4TG-75:D
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 128Mb (32M x 4) Access Time: 750ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 66-TSOP Supply Voltage - Operating: 2.3 V to 2.7 V Memory Format: DRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 128Mb (32M x 4)
Access Time: 750ps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 66-TSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Memory Format: DRAM
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
133MHZ Memory IC and Storage Component - 774-MT46V32M4TG-75:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-MT46V32M4TG-75:D
133MHZ Memory IC and Storage Component 774-MT46V32M4TG-75:D
IC SDRAM 128MBIT 133MHZ 66TSOP Product overview: MT46V32M4TG-75:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M4TG-75:D can be used for catalog matching and distributor lookup.

IC SDRAM 128MBIT 133MHZ 66TSOP Product overview: MT46V32M4TG-75:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M4TG-75:D can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT46V32M4TG-75:D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 128Mbit Parallel 133 MHz 750 ps 66-TSOP

SDRAM - DDR Memory IC 128Mbit Parallel 133 MHz 750 ps 66-TSOP

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 66TSOP

IC DRAM 128MBIT PARALLEL 66TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT46V32M4TG-75:D MT46V32M4TG-75:D MT46V32M4TG-75:D
Product Name Memory - SDRAM - MT46V32M4TG-75:D 133MHZ Memory IC and Storage Component Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 0.7500 ns 0.7500 ns 0.7500 ns 0.7500 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S27KL0641DABHI020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
4 suppliers
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details