SDRAM - DDR2 Memory IC 2Gb (256M x 8) Parallel 400MHz 400ps 60-FBGA (9x11.5)
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 60-FBGA (9x11.5)
IC DRAM 2GBIT PARALLEL 60FBGA
IC DRAM 2GBIT PARALLEL 60FBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1926-2-ND | MT47H256M8EB-25E IT:C TR | MT47H256M8EB-25E IT:C TR | MT47H256M8EB-25E IT:C TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Package Type | 60-TFBGA | BGA; 60-TFBGA | BGA | |
| Supply Voltage | 1.7V ~ 1.9V | 1.7V ~ 1.9V | -40degC ~ 95degC (TC) |