Micron Technology, Inc. Memory MT46V64M8TG-75 IT:D

Description
IC DRAM 512MBIT PARALLEL 66TSOP
Description
IC DRAM 512MBIT PARALLEL 66TSOP

Suppliers

Company
Product
Description
Supplier Links
IC DRAM 512MBIT PARALLEL 66TSOP

IC DRAM 512MBIT PARALLEL 66TSOP

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT46V64M8TG-75 IT:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V64M8TG-75 IT:D
Integrated Circuits (ICs) - Memory - Memory MT46V64M8TG-75 IT:D
IC DRAM 512MBIT PARALLEL 66TSOP

IC DRAM 512MBIT PARALLEL 66TSOP

Supplier's Site
Memory - MT46V64M8TG-75 IT:D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 133 MHz 750 ps 66-TSOP

SDRAM - DDR Memory IC 512Mbit Parallel 133 MHz 750 ps 66-TSOP

Buy Now

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT46V64M8TG-75 IT:D MT46V64M8TG-75 IT:D MT46V64M8TG-75 IT:D
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.7500 ns 0.7500 ns
Density 512000 kbits 512000 kbits 512000 kbits
Data Rate 133 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tape & Reel (TR)
Supply Voltage 2.8V ~ 3.465V
View Details