SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 200MHz 600ps 84-FBGA (12x12.5)
SDRAM - DDR2 Memory IC 512Mbit Parallel 200 MHz 600 ps 84-FBGA (12x12.5)
IC DRAM 512MBIT PARALLEL 84FBGA
IC DRAM 512MBIT PARALLEL 84FBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT47H32M16CC-5EL:BTR-ND | MT47H32M16CC-5E L:B TR | MT47H32M16CC-5E L:B TR | MT47H32M16CC-5E L:B TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 84-TFBGA | BGA; 84-TFBGA | BGA |