Micron Technology, Inc. Memory MT46V8M16P-5B:D TR

Description
SDRAM - DDR Memory IC 128Mb (8M x 16) Parallel 200MHz 700ps 66-TSOP
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 128Mb (8M x 16) Parallel 200MHz 700ps 66-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1337-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 128Mb (8M x 16) Parallel 200MHz 700ps 66-TSOP

SDRAM - DDR Memory IC 128Mb (8M x 16) Parallel 200MHz 700ps 66-TSOP

Buy Now Datasheet
Memory - SDRAM - MT46V8M16P-5B:D TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46V8M16P-5B:D TR
Memory - SDRAM - MT46V8M16P-5B:D TR
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 66-TSSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM - DDR Operating Supply Voltage: 2.5 V ~ 2.7 V Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 700ps Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 66-TSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 66-TSSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SDRAM - DDR
Operating Supply Voltage: 2.5 V ~ 2.7 V
Memory Type: Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 700ps
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 200MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 66-TSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46V8M16P-5B:D TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V8M16P-5B:D TR
Memory IC and Storage Component 774-MT46V8M16P-5B:D TR
IC DRAM 128MBIT PARALLEL 66TSOP Product overview: MT46V8M16P-5B:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V8M16P-5B:D TR can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PARALLEL 66TSOP Product overview: MT46V8M16P-5B:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V8M16P-5B:D TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT46V8M16P-5B:D TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 128Mbit Parallel 200 MHz 700 ps 66-TSOP

SDRAM - DDR Memory IC 128Mbit Parallel 200 MHz 700 ps 66-TSOP

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 66TSOP

IC DRAM 128MBIT PARALLEL 66TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V8M16P-5B:D TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V8M16P-5B:D TR
Integrated Circuits (ICs) - Memory - Memory MT46V8M16P-5B:D TR
IC DRAM 128MBIT PARALLEL 66TSOP

IC DRAM 128MBIT PARALLEL 66TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1337-2-ND 774-MT46V8M16P-5B:D TR MT46V8M16P-5B:D TR MT46V8M16P-5B:D TR MT46V8M16P-5B:D TR
Product Name Memory Memory - SDRAM - MT46V8M16P-5B:D TR Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" SSOP TSSOP; Tape & Reel (TR) SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details