Micron Technology, Inc. Memory MT47H512M4THN-25E:M TR

Description
IC DRAM 2GBIT PARALLEL 63FBGA
Datasheet
Description
IC DRAM 2GBIT PARALLEL 63FBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC DRAM 2GBIT PARALLEL 63FBGA

IC DRAM 2GBIT PARALLEL 63FBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H512M4THN-25E:M TR
Integrated Circuits (ICs) - Memory - Memory MT47H512M4THN-25E:M TR
IC DRAM 2GBIT PARALLEL 63FBGA

IC DRAM 2GBIT PARALLEL 63FBGA

Supplier's Site
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 63-FBGA (8x10)

SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 63-FBGA (8x10)

Buy Now

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT47H512M4THN-25E:M TR MT47H512M4THN-25E:M TR MT47H512M4THN-25E:M TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.4000 ns 0.4000 ns
Density 2000000 kbits 2000000 kbits 2000000 kbits
Data Rate 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962F1120201QXA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
View Details
2 suppliers
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers