Micron Technology, Inc. Memory MT47H64M8CB-3:B TR

Description
SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 333MHz 450ps 60-FBGA
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 333MHz 450ps 60-FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT47H64M8CB-3:BTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 333MHz 450ps 60-FBGA

SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 333MHz 450ps 60-FBGA

Buy Now Datasheet
Memory - MT47H64M8CB-3:B TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 512Mbit Parallel 333 MHz 450 ps 60-FBGA

SDRAM - DDR2 Memory IC 512Mbit Parallel 333 MHz 450 ps 60-FBGA

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 60FBGA

IC DRAM 512MBIT PARALLEL 60FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H64M8CB-3:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H64M8CB-3:B TR
Integrated Circuits (ICs) - Memory - Memory MT47H64M8CB-3:B TR
IC DRAM 512MBIT PARALLEL 60FBGA

IC DRAM 512MBIT PARALLEL 60FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT47H64M8CB-3:BTR-ND MT47H64M8CB-3:B TR MT47H64M8CB-3:B TR MT47H64M8CB-3:B TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 60-FBGA BGA; 60-FBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Memory - PAL16H2AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 5962-9459901MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
2 suppliers
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details