Lingto Electronic Limited Datasheets for DRAM and SDRAM Memory Chips

Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge indefinitely, DRAM memory chips require a near-constant pulse of current to retain stored information.
DRAM and SDRAM Memory Chips: Learn more

Page: 1 2 3 4 5 6 7 10 17
Product Name Notes
8GB-LPDDR4X - BGA 200
DDR3, 8G (1GX8), 1.35V, BGA 78
IC DRAM 128MBIT PAR 144LFBGA
IC DRAM 128MBIT PAR 86TSOP II
IC DRAM 128MBIT PARALLEL 144BGA
IC DRAM 128MBIT PARALLEL 90FBGA
IC DRAM 128MBIT PARALLEL 90TFBGA
IC DRAM 16GBIT PARALLEL 178FBGA
IC DRAM 16MBIT PAR 50TSOP II
IC DRAM 1GBIT PARALLEL 134FBGA
IC DRAM 1GBIT PARALLEL 60FBGA
IC DRAM 1GBIT PARALLEL 66TSOP II
IC DRAM 1GBIT PARALLEL 78FBGA
IC DRAM 1GBIT PARALLEL 90FBGA
IC DRAM 256MBIT PAR 54TSOP II
IC DRAM 256MBIT PAR 66TSOP II
IC DRAM 256MBIT PARALLEL 54FBGA
IC DRAM 256MBIT PARALLEL 54TFBGA
IC DRAM 256MBIT PARALLEL 60FPBGA
IC DRAM 256MBIT PARALLEL 60TFBGA
IC DRAM 256MBIT PARALLEL 84TFBGA
IC DRAM 2GBIT 1.066GHZ 96FBGA
IC DRAM 2GBIT 800MHZ 96FBGA
IC DRAM 2GBIT LVSTL 200FBGA
IC DRAM 2GBIT PARALLEL 134FBGA
IC DRAM 2GBIT PARALLEL 60FBGA
IC DRAM 2GBIT PARALLEL 78FBGA
IC DRAM 2GBIT PARALLEL 84FBGA
IC DRAM 2GBIT PARALLEL 84TFBGA
IC DRAM 2GBIT PARALLEL 96BGA
IC DRAM 2GBIT PARALLEL 96FBGA
IC DRAM 4GBIT 1.066GHZ 96FBGA
IC DRAM 4GBIT LVSTL 200FBGA
IC DRAM 4GBIT PARALLEL 134FBGA
IC DRAM 4GBIT PARALLEL 78FBGA
IC DRAM 4GBIT PARALLEL 96FBGA
IC DRAM 512MBIT PAR 54TSOP II
IC DRAM 512MBIT PAR 66TSOP II
IC DRAM 512MBIT PAR 86TSOP II
IC DRAM 512MBIT PARALLEL 54BGA
IC DRAM 512MBIT PARALLEL 54FBGA
IC DRAM 512MBIT PARALLEL 60BGA
IC DRAM 512MBIT PARALLEL 60FBGA
IC DRAM 512MBIT PARALLEL 60FPBGA
IC DRAM 512MBIT PARALLEL 60TFBGA
IC DRAM 512MBIT PARALLEL 84FBGA
IC DRAM 512MBIT PARALLEL 84TFBGA
IC DRAM 512MBIT PARALLEL 90FBGA
IC DRAM 512MBIT PARALLEL 96FBGA
IC DRAM 64MBIT PAR 54TSOP II
IC DRAM 64MBIT PAR 60FBGA
IC DRAM 64MBIT PAR 66TSOP II
IC DRAM 64MBIT PAR 86TSOP II
IC DRAM 64MBIT PARALLEL 144BGA
IC DRAM 64MBIT PARALLEL 144LFBGA
IC DRAM 64MBIT PARALLEL 54TFBGA
IC DRAM 64MBIT PARALLEL 90TFBGA
IC DRAM 8GBIT 533MHZ 134FBGA
IC DRAM 8GBIT PARALLEL 78FBGA
IC DRAM 8GBIT PARALLEL 96FBGA
SDR, 256MB, 16M X 16, 3.3V, 54-B
SDR, 64MB, 4M X 16, 3.3V, 54PIN
SDRAM - 256K, 16X16, TSOP 54

Next >>