Alliance Memory, Inc. Integrated Circuits (ICs) - Memory AS4C256M8D3-12BCN

Description
IC DRAM 2GBIT PARALLEL 78FBGA
Datasheet
Description
IC DRAM 2GBIT PARALLEL 78FBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - AS4C256M8D3-12BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C256M8D3-12BCN
Integrated Circuits (ICs) - Memory AS4C256M8D3-12BCN
IC DRAM 2GBIT PARALLEL 78FBGA

IC DRAM 2GBIT PARALLEL 78FBGA

Supplier's Site
Memory - AS4C256M8D3-12BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 2Gbit Parallel 800 MHz 20 ns 78-FBGA (8x10.5)

SDRAM - DDR3 Memory IC 2Gbit Parallel 800 MHz 20 ns 78-FBGA (8x10.5)

Buy Now Datasheet
DDR3 SDRAM,2G,256M x 81.5V,78-ball FBGA - AS4C256M8D3-12BCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR3 SDRAM,2G,256M x 81.5V,78-ball FBGA
AS4C256M8D3-12BCN
DDR3 SDRAM,2G,256M x 81.5V,78-ball FBGA AS4C256M8D3-12BCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 78FBGA

IC DRAM 2GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C256M8D3-12BCN AS4C256M8D3-12BCN AS4C256M8D3-12BCN AS4C256M8D3-12BCN
Product Name Integrated Circuits (ICs) - Memory Memory DDR3 SDRAM,2G,256M x 81.5V,78-ball FBGA Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip
Data Rate 800 MHz
Access Time 20 ns 20 ns 20 ns
Operating Temperature 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
 - 27C128-12MD - Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers