Alliance Memory, Inc. DRAM AS4C2M32D1A-5BCN

Description
Category: DRAM Win Source Part Number: 1447415-AS4C2M32D1A- 5BCN Manufacturer: Alliance Memory, Inc.
Request a Quote Datasheet
Description
Category: DRAM Win Source Part Number: 1447415-AS4C2M32D1A- 5BCN Manufacturer: Alliance Memory, Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRAM - 1447415-AS4C2M32D1A-5BCN - Win Source Electronics
Laguna Hills, CA, United States
Category: DRAM Win Source Part Number: 1447415-AS4C2M32D1A- 5BCN Manufacturer: Alliance Memory, Inc.

Category: DRAM
Win Source Part Number: 1447415-AS4C2M32D1A-5BCN
Manufacturer: Alliance Memory, Inc.

Buy Now
Memory - 1450-1396-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 64Mb (2M x 32) Parallel 200MHz 700ps 144-LFBGA (12x12)

SDRAM - DDR Memory IC 64Mb (2M x 32) Parallel 200MHz 700ps 144-LFBGA (12x12)

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C2M32D1A-5BCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C2M32D1A-5BCN
Memory IC and Storage Component 774-AS4C2M32D1A-5BCN
IC DRAM 64MBIT PARALLEL 144LFBGA Product overview: AS4C2M32D1A-5BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C2M32D1A-5BCN can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PARALLEL 144LFBGA Product overview: AS4C2M32D1A-5BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C2M32D1A-5BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 64MBIT PARALLEL 144LFBGA

IC DRAM 64MBIT PARALLEL 144LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C2M32D1A-5BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C2M32D1A-5BCN
Integrated Circuits (ICs) - Memory AS4C2M32D1A-5BCN
IC DRAM 64MBIT PARALLEL 144LFBGA

IC DRAM 64MBIT PARALLEL 144LFBGA

Supplier's Site
Memory - AS4C2M32D1A-5BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 64Mbit Parallel 200 MHz 700 ps 144-LFBGA (12x12)

SDRAM - DDR Memory IC 64Mbit Parallel 200 MHz 700 ps 144-LFBGA (12x12)

Buy Now Datasheet
DDR 64Mb 2Mx32 BGA144 - AS4C2M32D1A-5BCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR 64Mb 2Mx32 BGA144
AS4C2M32D1A-5BCN
DDR 64Mb 2Mx32 BGA144 AS4C2M32D1A-5BCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1447415-AS4C2M32D1A-5BCN 1450-1396-ND 774-AS4C2M32D1A-5BCN AS4C2M32D1A-5BCN AS4C2M32D1A-5BCN AS4C2M32D1A-5BCN AS4C2M32D1A-5BCN
Product Name DRAM Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory DDR 64Mb 2Mx32 BGA144
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 144-LFBGA BGA; Tray BGA BGA; 144-LFBGA 144Ball FBGA
Supply Voltage 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8769002SA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 4 kbits
View Details