Alliance Memory, Inc. Memory - SDRAM - AS4C4M16S-7TCN AS4C4M16S-7TCN

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 807785-AS4C4M16S-7TC N Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4ns Part Status: Obsolete (End Of Life) Supplier Device Package: 54-TSOP II Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Clock Frequency: 143MHz Write Cycle Time - Word, Page: 2ns Memory Interface: Parallel Manufacturer Package: 54-TSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 108 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 807785-AS4C4M16S-7TC N Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4ns Part Status: Obsolete (End Of Life) Supplier Device Package: 54-TSOP II Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Clock Frequency: 143MHz Write Cycle Time - Word, Page: 2ns Memory Interface: Parallel Manufacturer Package: 54-TSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 108 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - AS4C4M16S-7TCN - 807785-AS4C4M16S-7TCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - AS4C4M16S-7TCN
807785-AS4C4M16S-7TCN
Memory - SDRAM - AS4C4M16S-7TCN 807785-AS4C4M16S-7TCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 807785-AS4C4M16S-7TC N Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4ns Part Status: Obsolete (End Of Life) Supplier Device Package: 54-TSOP II Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Clock Frequency: 143MHz Write Cycle Time - Word, Page: 2ns Memory Interface: Parallel Manufacturer Package: 54-TSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 108 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 807785-AS4C4M16S-7TCN
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 5.4ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 54-TSOP II
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Clock Frequency: 143MHz
Write Cycle Time - Word, Page: 2ns
Memory Interface: Parallel
Manufacturer Package: 54-TSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 108
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-AS4C4M16S-7TCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C4M16S-7TCN
Memory IC and Storage Component 774-AS4C4M16S-7TCN
IC DRAM 64MBIT PAR 54TSOP II Product overview: AS4C4M16S-7TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C4M16S-7TCN can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 54TSOP II Product overview: AS4C4M16S-7TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C4M16S-7TCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C4M16S-7TCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C4M16S-7TCN
Integrated Circuits (ICs) - Memory AS4C4M16S-7TCN
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site
Memory - AS4C4M16S-7TCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
SDRAM,64M,3.3V,143MHz,4M x 16,54pin TSOP II - AS4C4M16S-7TCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SDRAM,64M,3.3V,143MHz,4M x 16,54pin TSOP II
AS4C4M16S-7TCN
SDRAM,64M,3.3V,143MHz,4M x 16,54pin TSOP II AS4C4M16S-7TCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 807785-AS4C4M16S-7TCN 774-AS4C4M16S-7TCN AS4C4M16S-7TCN AS4C4M16S-7TCN AS4C4M16S-7TCN AS4C4M16S-7TCN
Product Name Memory - SDRAM - AS4C4M16S-7TCN Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory SDRAM,64M,3.3V,143MHz,4M x 16,54pin TSOP II
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Cycle Time 2 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers