SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 78-FBGA (8x10.5)
IC DRAM 2GBIT PARALLEL 78FBGA
IC DRAM 2GBIT PARALLEL 78FBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C256M8D3LB-12BCN-ND | AS4C256M8D3LB-12BCN | AS4C256M8D3LB-12BCN | AS4C256M8D3LB-12BCN |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Package Type | 78-VFBGA | BGA; 78-VFBGA | BGA | |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V |