SDRAM Memory IC 128Mbit Parallel 166 MHz 5.5 ns 86-TSOP II
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC DRAM 128MBIT PAR 86TSOP II
IC DRAM 128MBIT PAR 86TSOP II
| Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C4M32S-6TINTR | AS4C4M32S-6TINTR | AS4C4M32S-6TINTR | AS4C4M32S-6TINTR |
| Product Name | Memory | SDRAM,128M,3.3V,166Mhz,4M x 32,86pin TSOP II | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 5.5 ns | 5.5 ns | 5.5 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits |