Alliance Memory, Inc. Memory AS4C4M16D1A-5TANTR

Description
SDRAM - DDR Memory IC 64Mb (4M x 16) Parallel 200MHz 700ps 66-TSOP II
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 64Mb (4M x 16) Parallel 200MHz 700ps 66-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C4M16D1A-5TANTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 64Mb (4M x 16) Parallel 200MHz 700ps 66-TSOP II

SDRAM - DDR Memory IC 64Mb (4M x 16) Parallel 200MHz 700ps 66-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C4M16D1A-5TANTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C4M16D1A-5TANTR
Integrated Circuits (ICs) - Memory AS4C4M16D1A-5TANTR
IC DRAM 64MBIT PAR 66TSOP II

IC DRAM 64MBIT PAR 66TSOP II

Supplier's Site
Memory - AS4C4M16D1A-5TANTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 64Mbit Parallel 200 MHz 700 ps 66-TSOP II

SDRAM - DDR Memory IC 64Mbit Parallel 200 MHz 700 ps 66-TSOP II

Buy Now Datasheet
IC DRAM 64MBIT PAR 66TSOP II

IC DRAM 64MBIT PAR 66TSOP II

Supplier's Site Datasheet
DDR SDRAM,64M,4M x 16,2.5V,66pin TSOP II - AS4C4M16D1A-5TANTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR SDRAM,64M,4M x 16,2.5V,66pin TSOP II
AS4C4M16D1A-5TANTR
DDR SDRAM,64M,4M x 16,2.5V,66pin TSOP II AS4C4M16D1A-5TANTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C4M16D1A-5TANTR-ND AS4C4M16D1A-5TANTR AS4C4M16D1A-5TANTR AS4C4M16D1A-5TANTR AS4C4M16D1A-5TANTR
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory DDR SDRAM,64M,4M x 16,2.5V,66pin TSOP II
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" SSOP; TSSOP SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) TSOP; 66pin TSOP II
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 6116LA15SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details