Alliance Memory, Inc. Memory AS4C4M16SA-7B2CNTR

Description
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 60-FBGA
Request a Quote Datasheet
Description
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 60-FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C4M16SA-7B2CNTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 60-FBGA

SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 60-FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C4M16SA-7B2CNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C4M16SA-7B2CNTR
Integrated Circuits (ICs) - Memory AS4C4M16SA-7B2CNTR
IC DRAM 64MBIT PAR 60FBGA

IC DRAM 64MBIT PAR 60FBGA

Supplier's Site
Memory - AS4C4M16SA-7B2CNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 60-FBGA

SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 60-FBGA

Buy Now Datasheet
IC DRAM 64MBIT PAR 60FBGA

IC DRAM 64MBIT PAR 60FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C4M16SA-7B2CNTR-ND AS4C4M16SA-7B2CNTR AS4C4M16SA-7B2CNTR AS4C4M16SA-7B2CNTR
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 60-VFBGA BGA BGA; 60-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details
Memory - 363531-0010 00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details