Alliance Memory, Inc. Memory AS4C32M16D1-5BINTR

Description
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C32M16D1-5BINTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)

SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C32M16D1-5BINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C32M16D1-5BINTR
Integrated Circuits (ICs) - Memory AS4C32M16D1-5BINTR
IC DRAM 512MBIT PARALLEL 60TFBGA

IC DRAM 512MBIT PARALLEL 60TFBGA

Supplier's Site
DDR SDRAM,512M,32M x 16,2.5V,60ball BGA - AS4C32M16D1-5BINTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR SDRAM,512M,32M x 16,2.5V,60ball BGA
AS4C32M16D1-5BINTR
DDR SDRAM,512M,32M x 16,2.5V,60ball BGA AS4C32M16D1-5BINTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory - AS4C32M16D1-5BINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-TFBGA (8x13)

SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-TFBGA (8x13)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 60TFBGA

IC DRAM 512MBIT PARALLEL 60TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C32M16D1-5BINTR-ND AS4C32M16D1-5BINTR AS4C32M16D1-5BINTR AS4C32M16D1-5BINTR AS4C32M16D1-5BINTR
Product Name Memory Integrated Circuits (ICs) - Memory DDR SDRAM,512M,32M x 16,2.5V,60ball BGA Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 60-TFBGA BGA 60ball BGA BGA; 60-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00040269 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 4164-15JDS/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details