Alliance Memory, Inc. Memory AS4C32M16D3L-12BINTR

Description
SDRAM - DDR3 Memory IC 512Mb (32M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 512Mb (32M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C32M16D3L-12BINTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 512Mb (32M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)

SDRAM - DDR3 Memory IC 512Mb (32M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)

Buy Now Datasheet
Memory - AS4C32M16D3L-12BINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 512Mbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

SDRAM - DDR3 Memory IC 512Mbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 96FBGA

IC DRAM 512MBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C32M16D3L-12BINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C32M16D3L-12BINTR
Integrated Circuits (ICs) - Memory AS4C32M16D3L-12BINTR
IC DRAM 512MBIT PARALLEL 96FBGA

IC DRAM 512MBIT PARALLEL 96FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C32M16D3L-12BINTR-ND AS4C32M16D3L-12BINTR AS4C32M16D3L-12BINTR AS4C32M16D3L-12BINTR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 96-VFBGA BGA; 96-VFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S19APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type DIP; PDIP16
View Details
4 suppliers