Alliance Memory, Inc. Memory AS4C4M32D1-5BIN

Description
SDRAM - DDR Memory IC 128Mb (4M x 32) Parallel 200MHz 700ps 144-BGA
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 128Mb (4M x 32) Parallel 200MHz 700ps 144-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1324-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 128Mb (4M x 32) Parallel 200MHz 700ps 144-BGA

SDRAM - DDR Memory IC 128Mb (4M x 32) Parallel 200MHz 700ps 144-BGA

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 144BGA

IC DRAM 128MBIT PARALLEL 144BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C4M32D1-5BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C4M32D1-5BIN
Integrated Circuits (ICs) - Memory AS4C4M32D1-5BIN
IC DRAM 128MBIT PARALLEL 144BGA

IC DRAM 128MBIT PARALLEL 144BGA

Supplier's Site
Memory - AS4C4M32D1-5BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 128Mbit Parallel 200 MHz 700 ps 144-BGA

SDRAM - DDR Memory IC 128Mbit Parallel 200 MHz 700 ps 144-BGA

Buy Now
DDR SDRAM,128M,4M x 32,2.5V,144Ball BGA - AS4C4M32D1-5BIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR SDRAM,128M,4M x 32,2.5V,144Ball BGA
AS4C4M32D1-5BIN
DDR SDRAM,128M,4M x 32,2.5V,144Ball BGA AS4C4M32D1-5BIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1324-ND AS4C4M32D1-5BIN AS4C4M32D1-5BIN AS4C4M32D1-5BIN AS4C4M32D1-5BIN
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory DDR SDRAM,128M,4M x 32,2.5V,144Ball BGA
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 144-LFBGA 144Ball BGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - Controllers - DP8422AV-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details