Alliance Memory, Inc. Memory AS4C256M8D3A-12BIN

Description
SDRAM - DDR3 Memory IC 2Gb (256M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 2Gb (256M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1377-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 2Gb (256M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)

SDRAM - DDR3 Memory IC 2Gb (256M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 78FBGA

IC DRAM 2GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
DDR3 SDRAM 2Gb 256Mx8 800MHz - AS4C256M8D3A-12BIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR3 SDRAM 2Gb 256Mx8 800MHz
AS4C256M8D3A-12BIN
DDR3 SDRAM 2Gb 256Mx8 800MHz AS4C256M8D3A-12BIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C256M8D3A-12BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C256M8D3A-12BIN
Integrated Circuits (ICs) - Memory AS4C256M8D3A-12BIN
IC DRAM 2GBIT PARALLEL 78FBGA

IC DRAM 2GBIT PARALLEL 78FBGA

Supplier's Site
Memory - AS4C256M8D3A-12BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 2Gbit Parallel 800 MHz 20 ns 78-FBGA (8x10.5)

SDRAM - DDR3 Memory IC 2Gbit Parallel 800 MHz 20 ns 78-FBGA (8x10.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1377-ND AS4C256M8D3A-12BIN AS4C256M8D3A-12BIN AS4C256M8D3A-12BIN AS4C256M8D3A-12BIN
Product Name Memory Memory DDR3 SDRAM 2Gb 256Mx8 800MHz Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 78-VFBGA 78-ball FBGA BGA BGA; 78-VFBGA
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details