Alliance Memory, Inc. Memory - SDRAM - AS4C2M32S-6BIN AS4C2M32S-6BIN

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911721-AS4C2M32S-6BI N Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 64Mb (2M x 32) Parallel 90-TFBGA (8x13) Package: 90-TFBGA Package: Tray Mounting: Surface Mount Family Name: AS4C2M32 Categories: Integrated Circuits (ICs) Case / Package: 90-TFBGA (8x13) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 190 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Other Part Number: 1450-1147, AS4C2M32S-6BIN-ND
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911721-AS4C2M32S-6BI N Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 64Mb (2M x 32) Parallel 90-TFBGA (8x13) Package: 90-TFBGA Package: Tray Mounting: Surface Mount Family Name: AS4C2M32 Categories: Integrated Circuits (ICs) Case / Package: 90-TFBGA (8x13) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 190 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Other Part Number: 1450-1147, AS4C2M32S-6BIN-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - AS4C2M32S-6BIN - 911721-AS4C2M32S-6BIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - AS4C2M32S-6BIN
911721-AS4C2M32S-6BIN
Memory - SDRAM - AS4C2M32S-6BIN 911721-AS4C2M32S-6BIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911721-AS4C2M32S-6BI N Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 64Mb (2M x 32) Parallel 90-TFBGA (8x13) Package: 90-TFBGA Package: Tray Mounting: Surface Mount Family Name: AS4C2M32 Categories: Integrated Circuits (ICs) Case / Package: 90-TFBGA (8x13) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 190 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Other Part Number: 1450-1147, AS4C2M32S-6BIN-ND

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911721-AS4C2M32S-6BIN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 64Mb (2M x 32) Parallel 90-TFBGA (8x13)
Package: 90-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: AS4C2M32
Categories: Integrated Circuits (ICs)
Case / Package: 90-TFBGA (8x13)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 190
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Other Part Number: 1450-1147, AS4C2M32S-6BIN-ND

Buy Now Datasheet
Memory - 1450-1147-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)

SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C2M32S-6BIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C2M32S-6BIN
Memory IC and Storage Component 774-AS4C2M32S-6BIN
IC DRAM 64MBIT PARALLEL 90TFBGA Product overview: AS4C2M32S-6BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C2M32S-6BIN can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PARALLEL 90TFBGA Product overview: AS4C2M32S-6BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C2M32S-6BIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C2M32S-6BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C2M32S-6BIN
Integrated Circuits (ICs) - Memory AS4C2M32S-6BIN
IC DRAM 64MBIT PARALLEL 90TFBGA

IC DRAM 64MBIT PARALLEL 90TFBGA

Supplier's Site
SDRAM,64M,3.3V,166MHz,2M x 32,90ball BGA - AS4C2M32S-6BIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SDRAM,64M,3.3V,166MHz,2M x 32,90ball BGA
AS4C2M32S-6BIN
SDRAM,64M,3.3V,166MHz,2M x 32,90ball BGA AS4C2M32S-6BIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC DRAM 64MBIT PARALLEL 90TFBGA

IC DRAM 64MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
Memory - AS4C2M32S-6BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 90-TFBGA (8x13)

SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 90-TFBGA (8x13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 911721-AS4C2M32S-6BIN 1450-1147-ND 774-AS4C2M32S-6BIN AS4C2M32S-6BIN AS4C2M32S-6BIN AS4C2M32S-6BIN AS4C2M32S-6BIN
Product Name Memory - SDRAM - AS4C2M32S-6BIN Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory SDRAM,64M,3.3V,166MHz,2M x 32,90ball BGA Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 90-TFBGA (8x13) 90-TFBGA BGA; Tray BGA 90ball BGA BGA; 90-TFBGA
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256S85TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 85 ns
Density 256 kbits
View Details