IC DRAM 4GBIT PARALLEL 96FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC DRAM 4GBIT PARALLEL 96FBGA
IC DRAM 4GBIT PARALLEL 96FBGA
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 96-FBGA (9x13)
| Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C256M16D3L-12BCN | AS4C256M16D3L-12BCN | AS4C256M16D3L-12BCN | AS4C256M16D3L-12BCN | AS4C256M16D3L-12BCN |
| Product Name | Integrated Circuits (ICs) - Memory | DDR3 SDRAM,4G,256M x 161.35V,96-ball FBGA | Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | SDRAM - DDR3L; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 800 MHz | 800 MHz | |||
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) |