Alliance Memory, Inc. Memory AS4C32M8SA-7TCN

Description
SDRAM Memory IC 256Mb (32M x 8) Parallel 143MHz 5.5ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (32M x 8) Parallel 143MHz 5.5ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1441-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (32M x 8) Parallel 143MHz 5.5ns 54-TSOP II

SDRAM Memory IC 256Mb (32M x 8) Parallel 143MHz 5.5ns 54-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C32M8SA-7TCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C32M8SA-7TCN
Memory IC and Storage Component 774-AS4C32M8SA-7TCN
IC DRAM 256MBIT PAR 54TSOP II Product overview: AS4C32M8SA-7TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C32M8SA-7TCN can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54TSOP II Product overview: AS4C32M8SA-7TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C32M8SA-7TCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SD - AS4C32M8SA-7TCN - 945543-AS4C32M8SA-7TCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SD - AS4C32M8SA-7TCN
945543-AS4C32M8SA-7TCN
Memory - SD - AS4C32M8SA-7TCN 945543-AS4C32M8SA-7TCN
Win Source Part Number: 945543-AS4C32M8SA-7T CN Series: * Categories: Memory

Win Source Part Number: 945543-AS4C32M8SA-7TCN
Series: *
Categories: Memory

Buy Now
Integrated Circuits (ICs) - Memory - AS4C32M8SA-7TCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C32M8SA-7TCN
Integrated Circuits (ICs) - Memory AS4C32M8SA-7TCN
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site
Memory - AS4C32M8SA-7TCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.5 ns 54-TSOP II

SDRAM Memory IC 256Mbit Parallel 143 MHz 5.5 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1441-ND 774-AS4C32M8SA-7TCN 945543-AS4C32M8SA-7TCN AS4C32M8SA-7TCN AS4C32M8SA-7TCN AS4C32M8SA-7TCN AS4C32M8SA-7TCN
Product Name Memory Memory IC and Storage Component Memory - SD - AS4C32M8SA-7TCN Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" TSOP; Tray 54-TSOP (0.400\", 10.16mm Width) 54-TSOP (0.400", 10.16mm Width)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - 568.005.011 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details